Sugatsune America, Inc. CONCEALED TORQUE HINGE - HG-RT50 HG-RT50

Description
Hinge is completely hidden when the door is closed Torque decreases as the opening angle increases, making easier to open the lid (refer to "Torque Curve" at the lower left) Use with top-opening lids (opening angle 0°~100°) (free stop range) Non-friction torque type also available Operating temperature: 0?~40?
Description
Hinge is completely hidden when the door is closed Torque decreases as the opening angle increases, making easier to open the lid (refer to "Torque Curve" at the lower left) Use with top-opening lids (opening angle 0°~100°) (free stop range) Non-friction torque type also available Operating temperature: 0?~40?
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-RT50 is a concealed torque hinge designed for top-opening lids with a 0° to 100° opening angle. It features a zinc alloy body with satin chrome finish and 304 stainless steel shafts. The hinge provides a torque of 44.25 lb·in (51 kgf·cm) at closed position with a tolerance of ±20%, and operates within a temperature range of 0°C to 40°C. Its dimensions are 70 mm in length, 35 mm in width, and 18.5 mm in height, with mounting holes for 1/4" (6.5 mm) screws. The hinge is completely concealed when the door is closed and includes a free stop range up to 100°.

Datasheet Summary
Powered by GS/AI

The HG-RT50 is a concealed torque hinge designed for top-opening lids with a 0° to 100° opening angle. It features a zinc alloy body with satin chrome finish and 304 stainless steel shafts. The hinge provides a torque of 44.25 lb·in (51 kgf·cm) at closed position with a tolerance of ±20%, and operates within a temperature range of 0°C to 40°C. Its dimensions are 70 mm in length, 35 mm in width, and 18.5 mm in height, with mounting holes for 1/4" (6.5 mm) screws. The hinge is completely concealed when the door is closed and includes a free stop range up to 100°.

Suppliers

Company
Product
Description
Supplier Links
CONCEALED TORQUE HINGE - HG-RT50 - HG-RT50 - Sugatsune America, Inc.
Carson, CA, United States
CONCEALED TORQUE HINGE - HG-RT50
HG-RT50
CONCEALED TORQUE HINGE - HG-RT50 HG-RT50
Hinge is completely hidden when the door is closed Torque decreases as the opening angle increases, making easier to open the lid (refer to "Torque Curve" at the lower left) Use with top-opening lids (opening angle 0°~100°) (free stop range) Non-friction torque type also available Operating temperature: 0?~40?

  • Hinge is completely hidden when the door is closed
  • Torque decreases as the opening angle increases, making easier to open the lid (refer to "Torque Curve" at the lower left)
  • Use with top-opening lids (opening angle 0°~100°) (free stop range)
  • Non-friction torque type also available
  • Operating temperature: 0?~40?
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-RT50
Product Name CONCEALED TORQUE HINGE - HG-RT50
Hinge Type Constant Torque Friction Hinge; Concealed
Length 0.8750 inch (22.22 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

HEAT RESISTANT TORQUE HINGE - HG-ITHP30 - HG-ITHP30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
GLASS DOOR HINGE - GH-450G/GA - GH-450G/GA - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details
BUTT HINGE - 28300 - 28300 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 4
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-CR - HG-TMH1530-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details