HardwareSource, Inc. No-Bore Concealed Hinge 286136

Description
Opens to 90 degrees. Made for use with frameless cabinets. Approximate size of hinge is 1-7/8" x 4-1/2". For full-overlay, half-overlay, or inset doors. When open, inside of door is flush cabinet style. No hole boring or mounting plates required. Maximum full overlay is 25/32". For door thicknesses 5/8" to 3/4" and side panel thicknesses of 5/8" to 7/8" Available in free swinging or self closing models. Steel base material Uses 8 each #6 pan head screws (not included. Screws are offered for purchase during checkout) For hinges with bronze finish, order 8 each #286-252 per hinge (#6 x 5/8" pan head bronze screws). Finishes: Bronze plated Nickel plated
Description
Opens to 90 degrees. Made for use with frameless cabinets. Approximate size of hinge is 1-7/8" x 4-1/2". For full-overlay, half-overlay, or inset doors. When open, inside of door is flush cabinet style. No hole boring or mounting plates required. Maximum full overlay is 25/32". For door thicknesses 5/8" to 3/4" and side panel thicknesses of 5/8" to 7/8" Available in free swinging or self closing models. Steel base material Uses 8 each #6 pan head screws (not included. Screws are offered for purchase during checkout) For hinges with bronze finish, order 8 each #286-252 per hinge (#6 x 5/8" pan head bronze screws). Finishes: Bronze plated Nickel plated

Suppliers

Company
Product
Description
Supplier Links
No-Bore Concealed Hinge - 286136 - HardwareSource, Inc.
San Diego, CA, USA
No-Bore Concealed Hinge
286136
No-Bore Concealed Hinge 286136
Opens to 90 degrees. Made for use with frameless cabinets. Approximate size of hinge is 1-7/8" x 4-1/2". For full-overlay, half-overlay, or inset doors. When open, inside of door is flush cabinet style. No hole boring or mounting plates required. Maximum full overlay is 25/32". For door thicknesses 5/8" to 3/4" and side panel thicknesses of 5/8" to 7/8" Available in free swinging or self closing models. Steel base material Uses 8 each #6 pan head screws (not included. Screws are offered for purchase during checkout) For hinges with bronze finish, order 8 each #286-252 per hinge (#6 x 5/8" pan head bronze screws). Finishes: Bronze plated Nickel plated
  • Opens to 90 degrees.
  • Made for use with frameless cabinets.
  • Approximate size of hinge is 1-7/8" x 4-1/2".
  • For full-overlay, half-overlay, or inset doors.
  • When open, inside of door is flush cabinet style.
  • No hole boring or mounting plates required.
  • Maximum full overlay is 25/32".
  • For door thicknesses 5/8" to 3/4" and side panel thicknesses of 5/8" to 7/8"
  • Available in free swinging or self closing models.
  • Steel base material
  • Uses 8 each #6 pan head screws (not included. Screws are offered for purchase during checkout)
  • For hinges with bronze finish, order 8 each #286-252 per hinge (#6 x 5/8" pan head bronze screws).

Finishes:

  • Bronze plated
  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286136
Product Name No-Bore Concealed Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
CONCEALED TORQUE HINGE - HG-TUWA07 - HG-TUWA07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.56 inch (65.09 mm)
Hole Type Round
View Details