HardwareSource, Inc. Rising Butt Hinges 286032

Description
These hinges raise the door over uneven floors or carpeting. Eliminates scraping at bottom. For door thicknesses of 1-3/8" to 1-3/4". Pitch of hinge makes door easy to close. All hinges on your door must be pitched the same. Do not mix LH hinges and RH hinges on the same door and all hinges on the door must be rising butt hinges. Illustration shows right handed pitch. How to tell whether you need a Left Hand hinge or a Right Hand hinge: For an inward swinging door, stand with your back to the side of the door where the hinge pin sticks out, if the hinge is on your left you need a Left Hand hinge and vice versa. Leaf thickness .125" . Raises door 1/2" when hinge is open 180 degrees. Uses #9 flat head screws (not included but offered for purchase during checkout).
Description
These hinges raise the door over uneven floors or carpeting. Eliminates scraping at bottom. For door thicknesses of 1-3/8" to 1-3/4". Pitch of hinge makes door easy to close. All hinges on your door must be pitched the same. Do not mix LH hinges and RH hinges on the same door and all hinges on the door must be rising butt hinges. Illustration shows right handed pitch. How to tell whether you need a Left Hand hinge or a Right Hand hinge: For an inward swinging door, stand with your back to the side of the door where the hinge pin sticks out, if the hinge is on your left you need a Left Hand hinge and vice versa. Leaf thickness .125" . Raises door 1/2" when hinge is open 180 degrees. Uses #9 flat head screws (not included but offered for purchase during checkout).

Suppliers

Company
Product
Description
Supplier Links
Rising Butt Hinges - 286032 - HardwareSource, Inc.
San Diego, CA, USA
Rising Butt Hinges
286032
Rising Butt Hinges 286032
These hinges raise the door over uneven floors or carpeting. Eliminates scraping at bottom. For door thicknesses of 1-3/8" to 1-3/4". Pitch of hinge makes door easy to close. All hinges on your door must be pitched the same. Do not mix LH hinges and RH hinges on the same door and all hinges on the door must be rising butt hinges. Illustration shows right handed pitch. How to tell whether you need a Left Hand hinge or a Right Hand hinge: For an inward swinging door, stand with your back to the side of the door where the hinge pin sticks out, if the hinge is on your left you need a Left Hand hinge and vice versa. Leaf thickness .125" . Raises door 1/2" when hinge is open 180 degrees. Uses #9 flat head screws (not included but offered for purchase during checkout).
  • These hinges raise the door over uneven floors or carpeting.
  • Eliminates scraping at bottom.
  • For door thicknesses of 1-3/8" to 1-3/4".
  • Pitch of hinge makes door easy to close.
  • All hinges on your door must be pitched the same. Do not mix LH hinges and RH hinges on the same door and all hinges on the door must be rising butt hinges.
  • Illustration shows right handed pitch.
  • How to tell whether you need a Left Hand hinge or a Right Hand hinge: For an inward swinging door, stand with your back to the side of the door where the hinge pin sticks out, if the hinge is on your left you need a Left Hand hinge and vice versa.
  • Leaf thickness .125" .
  • Raises door 1/2" when hinge is open 180 degrees.
  • Uses #9 flat head screws (not included but offered for purchase during checkout).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286032
Product Name Rising Butt Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1299 inch (3.3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-220F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
GLASS HINGE GOLD - GS-GH20-GP - GS-GH20-GP - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Leaf Material Zinc Alloy
Material Finish Gold PLATING
View Details