HardwareSource, Inc. #7 x 5/8" Pan Head Hinge Screw 272414

Description
Pan head philips wood screw made for our generic European compact face frame hinges. Size is #7 x 5/8" Made from steel base material. PLEASE NOTE: this screw is a pan head screw. It is not meant for a countersunk screwhole. Finishes: Nickel Plated
Description
Pan head philips wood screw made for our generic European compact face frame hinges. Size is #7 x 5/8" Made from steel base material. PLEASE NOTE: this screw is a pan head screw. It is not meant for a countersunk screwhole. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
#7 x 5/8
San Diego, CA, USA
#7 x 5/8" Pan Head Hinge Screw
272414
#7 x 5/8" Pan Head Hinge Screw 272414
Pan head philips wood screw made for our generic European compact face frame hinges. Size is #7 x 5/8" Made from steel base material. PLEASE NOTE: this screw is a pan head screw. It is not meant for a countersunk screwhole. Finishes: Nickel Plated
  • Pan head philips wood screw made for our generic European compact face frame hinges.
  • Size is #7 x 5/8"
  • Made from steel base material.
  • PLEASE NOTE: this screw is a pan head screw. It is not meant for a countersunk screwhole.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272414
Product Name #7 x 5/8" Pan Head Hinge Screw
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Stainless Steel, Passivated - 96-04-S1WR - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
DAMPER HINGE - HG-JHM11-2WT - HG-JHM11-2WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details