RS Components, Ltd. Hinges 2937780

Description
RH concealed small hinge,40x30x1.2mm
Request a Quote
Description
RH concealed small hinge,40x30x1.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2937780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2937780
Hinges 2937780
RH concealed small hinge,40x30x1.2mm

RH concealed small hinge,40x30x1.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2937780
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 39.37 inch (1000 mm)
View Details
Hinges - 2702916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Hinges - 4237111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 2937768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details