HardwareSource, Inc. European Compact Hinges, Face Frame Type, 110.. 272292

Description
European Compact Hinges, Face Frame Type, 110 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Installs in a 35mm (1-3/8") hole drilled in the back of the cabinet door. The mounting plate installs on the edge of the face frame. Available in two overlays; 1/2" and 3/4". Use a 1/8" Bore Distance (distance from the edge of the door to the edge of the 35mm cup drilled in the back of the door). Hinge is 6-way Cam-adjustable. 2 screws and 2 dowels are provided for the hinge side. Screws are not included for the mounting plate (Uses #7 pan head screws, offered for purchase during checkout). Finishes: Nickel Plated
Description
European Compact Hinges, Face Frame Type, 110 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Installs in a 35mm (1-3/8") hole drilled in the back of the cabinet door. The mounting plate installs on the edge of the face frame. Available in two overlays; 1/2" and 3/4". Use a 1/8" Bore Distance (distance from the edge of the door to the edge of the 35mm cup drilled in the back of the door). Hinge is 6-way Cam-adjustable. 2 screws and 2 dowels are provided for the hinge side. Screws are not included for the mounting plate (Uses #7 pan head screws, offered for purchase during checkout). Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
European Compact Hinges, Face Frame Type, 110.. - 272292 - HardwareSource, Inc.
San Diego, CA, USA
European Compact Hinges, Face Frame Type, 110..
272292
European Compact Hinges, Face Frame Type, 110.. 272292
European Compact Hinges, Face Frame Type, 110 Degree Compact European style hinge for face frame cabinets. The hinge and mounting plate on these hinges are permanently connected. Installs in a 35mm (1-3/8") hole drilled in the back of the cabinet door. The mounting plate installs on the edge of the face frame. Available in two overlays; 1/2" and 3/4". Use a 1/8" Bore Distance (distance from the edge of the door to the edge of the 35mm cup drilled in the back of the door). Hinge is 6-way Cam-adjustable. 2 screws and 2 dowels are provided for the hinge side. Screws are not included for the mounting plate (Uses #7 pan head screws, offered for purchase during checkout). Finishes: Nickel Plated

European Compact Hinges, Face Frame Type, 110 Degree

  • Compact European style hinge for face frame cabinets.
  • The hinge and mounting plate on these hinges are permanently connected.
  • Installs in a 35mm (1-3/8") hole drilled in the back of the cabinet door. The mounting plate installs on the edge of the face frame.
  • Available in two overlays; 1/2" and 3/4". Use a 1/8" Bore Distance (distance from the edge of the door to the edge of the 35mm cup drilled in the back of the door).
  • Hinge is 6-way Cam-adjustable.
  • 2 screws and 2 dowels are provided for the hinge side.
  • Screws are not included for the mounting plate (Uses #7 pan head screws, offered for purchase during checkout).

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272292
Product Name European Compact Hinges, Face Frame Type, 110..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-229 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
SPRING BUTT HINGE - HG-SH51C - HG-SH51C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details