HardwareSource, Inc. Shutter Hinges, Interior, 1 to 1-1/16 Panel 272154

Description
Shutter hinge is for interior shutters. Made to fit shutter panel thickness of 1" to 1-1/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 7/8". Made from steel base material. Uses #6 flat head screws. Not included but offered for purchase during checkout. Each hinge uses up to 7 screws per hinge depending on how it is installed. Finishes: White Bright Nickel
Description
Shutter hinge is for interior shutters. Made to fit shutter panel thickness of 1" to 1-1/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 7/8". Made from steel base material. Uses #6 flat head screws. Not included but offered for purchase during checkout. Each hinge uses up to 7 screws per hinge depending on how it is installed. Finishes: White Bright Nickel

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinges, Interior, 1 to 1-1/16 Panel - 272154 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinges, Interior, 1 to 1-1/16 Panel
272154
Shutter Hinges, Interior, 1 to 1-1/16 Panel 272154
Shutter hinge is for interior shutters. Made to fit shutter panel thickness of 1" to 1-1/16". Hinge pin is removable. Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf. The bend in the larger leaf measures 7/8". Made from steel base material. Uses #6 flat head screws. Not included but offered for purchase during checkout. Each hinge uses up to 7 screws per hinge depending on how it is installed. Finishes: White Bright Nickel
  • Shutter hinge is for interior shutters.
  • Made to fit shutter panel thickness of 1" to 1-1/16".
  • Hinge pin is removable.
  • Hinge measures 2-1/2" tall by 2-1/2" wide as measured in the open position and not including the bend in the larger leaf.
  • The bend in the larger leaf measures 7/8".
  • Made from steel base material.
  • Uses #6 flat head screws. Not included but offered for purchase during checkout. Each hinge uses up to 7 screws per hinge depending on how it is installed.

Finishes:

  • White
  • Bright Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272154
Product Name Shutter Hinges, Interior, 1 to 1-1/16 Panel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-204-63 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
HEAVY DUTY CONCEALED HINGE (INSET) - J95-C24/0T-NI - J95-C24/0T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details