HardwareSource, Inc. 2 Inch 270 Degree Hinge 272014

Description
Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2" tall (joint length). Wrap around for back of door is 1.5". Wrap around for side panel is 15/16". Hinge is made for 3/4" thick door and 3/4" side panels. Steel base material. Each hinge uses 6 each #6 flat head screws (not included but offered for purchase during checkout). PLEASE NOTE; we have not been able to find a black screw for this hinge. We recommend using a steel plated screw and daubing it with black paint after installation. Finishes: Polished Nickel Black Antique Brass
Description
Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2" tall (joint length). Wrap around for back of door is 1.5". Wrap around for side panel is 15/16". Hinge is made for 3/4" thick door and 3/4" side panels. Steel base material. Each hinge uses 6 each #6 flat head screws (not included but offered for purchase during checkout). PLEASE NOTE; we have not been able to find a black screw for this hinge. We recommend using a steel plated screw and daubing it with black paint after installation. Finishes: Polished Nickel Black Antique Brass

Suppliers

Company
Product
Description
Supplier Links
2 Inch 270 Degree Hinge - 272014 - HardwareSource, Inc.
San Diego, CA, USA
2 Inch 270 Degree Hinge
272014
2 Inch 270 Degree Hinge 272014
Entertainment center hinge for overlay doors. Allows doors to open 270 degrees when installed in the "full overlay" position. Hinge measures 2" tall (joint length). Wrap around for back of door is 1.5". Wrap around for side panel is 15/16". Hinge is made for 3/4" thick door and 3/4" side panels. Steel base material. Each hinge uses 6 each #6 flat head screws (not included but offered for purchase during checkout). PLEASE NOTE; we have not been able to find a black screw for this hinge. We recommend using a steel plated screw and daubing it with black paint after installation. Finishes: Polished Nickel Black Antique Brass
  • Entertainment center hinge for overlay doors.
  • Allows doors to open 270 degrees when installed in the "full overlay" position.
  • Hinge measures 2" tall (joint length). Wrap around for back of door is 1.5". Wrap around for side panel is 15/16".
  • Hinge is made for 3/4" thick door and 3/4" side panels.
  • Steel base material.
  • Each hinge uses 6 each #6 flat head screws (not included but offered for purchase during checkout).
  • PLEASE NOTE; we have not been able to find a black screw for this hinge. We recommend using a steel plated screw and daubing it with black paint after installation.

Finishes:

  • Polished Nickel
  • Black
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 272014
Product Name 2 Inch 270 Degree Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-90-0004 - bisco industries
Specs
Hinge Type Concealed
View Details
LEFT SIDE PIVOT INSET GLASS DOOR HINGE - GPH-40L - GPH-40L - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details