RS Components, Ltd. Hinges 2702786

Description
S/steel washerless hinge,60x40x1.5mm
Request a Quote
Description
S/steel washerless hinge,60x40x1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702786
Hinges 2702786
S/steel washerless hinge,60x40x1.5mm

S/steel washerless hinge,60x40x1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702786
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 3410488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.4134 inch (10.5 mm)
Length 5 inch (127 mm)
View Details
Hinges - 1831632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0394 inch (1 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 9174513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.2047 inch (5.2 mm)
Length 1.57 inch (40 mm)
View Details