HardwareSource, Inc. European Hinge Screw 268009

Description
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated
Description
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
European Hinge Screw - 268009 - HardwareSource, Inc.
San Diego, CA, USA
European Hinge Screw
268009
European Hinge Screw 268009
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated
  • Flat head phillips type screw.
  • Specially made for European and Blum hinges.
  • Steel base material.
  • The #6 screw is for most European hinges and mounting plates.
  • The #7 screw is for Blum Face Frame Mounting Plates.
  • Sold by the "Each" or by the "Pack". There are 50 screws in a pack.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 268009
Product Name European Hinge Screw
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-110-15 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - LSA-90 - LSA-90 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details