Sugatsune America, Inc. BUTT HINGE (W/BUSHING) - D-S-89A D-S-89A

Description
Stainless steel hinge with polyacetal bushing
Description
Stainless steel hinge with polyacetal bushing
Datasheet
Datasheet Summary
Powered by GS/AI

D-S-89A is a butt hinge with a polyacetal bushing, made of 304 stainless steel with a satin finish. It has a height of 89 mm (3-1/2 inches), a body width of 10.5 mm, a bushing diameter of 5.4 mm, and a total weight of 91.6 grams. The hinge includes five screw holes and four knuckles. Each box contains 280 pieces, and each carton holds 800 pieces.

Datasheet Summary
Powered by GS/AI

D-S-89A is a butt hinge with a polyacetal bushing, made of 304 stainless steel with a satin finish. It has a height of 89 mm (3-1/2 inches), a body width of 10.5 mm, a bushing diameter of 5.4 mm, and a total weight of 91.6 grams. The hinge includes five screw holes and four knuckles. Each box contains 280 pieces, and each carton holds 800 pieces.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE (W/BUSHING) - D-S-89A - D-S-89A - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE (W/BUSHING) - D-S-89A
D-S-89A
BUTT HINGE (W/BUSHING) - D-S-89A D-S-89A
Stainless steel hinge with polyacetal bushing

  • Stainless steel hinge with polyacetal bushing
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number D-S-89A
Product Name BUTT HINGE (W/BUSHING) - D-S-89A
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35 - HG-PA270-35 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details
ADJUSTABLE TORQUE HINGE - HG-TASJ40R - HG-TASJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TA45L - HG-TA45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
CONCEALED TORQUE HINGE - HG-RT30 - HG-RT30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 0.8750 inch (22.22 mm)
Leaf Material Zinc Alloy
View Details