HardwareSource, Inc. 4-3/4" Solid Brass Finial Tipped Hinge 246038

Description
Excellent quality solid brass full mortise hinge Measures 4-3/4" tip-to-tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in diameter One hinge leaf is offset to provide a minimum gap when the door is closed Matching wood screws are included Please note that the hinge pictured is a Polished Brass finish, this finish is no longer available. Finishes: Satin Nickel Oil Rubbed Bronze Antique Pewter Antique English Polished Nickel
Description
Excellent quality solid brass full mortise hinge Measures 4-3/4" tip-to-tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in diameter One hinge leaf is offset to provide a minimum gap when the door is closed Matching wood screws are included Please note that the hinge pictured is a Polished Brass finish, this finish is no longer available. Finishes: Satin Nickel Oil Rubbed Bronze Antique Pewter Antique English Polished Nickel

Suppliers

Company
Product
Description
Supplier Links
4-3/4
San Diego, CA, USA
4-3/4" Solid Brass Finial Tipped Hinge
246038
4-3/4" Solid Brass Finial Tipped Hinge 246038
Excellent quality solid brass full mortise hinge Measures 4-3/4" tip-to-tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in diameter One hinge leaf is offset to provide a minimum gap when the door is closed Matching wood screws are included Please note that the hinge pictured is a Polished Brass finish, this finish is no longer available. Finishes: Satin Nickel Oil Rubbed Bronze Antique Pewter Antique English Polished Nickel
  • Excellent quality solid brass full mortise hinge
  • Measures 4-3/4" tip-to-tip
  • Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel)
  • Hinge barrel is approximately 7/16" in diameter
  • One hinge leaf is offset to provide a minimum gap when the door is closed
  • Matching wood screws are included
  • Please note that the hinge pictured is a Polished Brass finish, this finish is no longer available.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Antique Pewter
  • Antique English
  • Polished Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 246038
Product Name 4-3/4" Solid Brass Finial Tipped Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-420-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
STAINLESS STEEL TORQUE HINGE - HG-ITM50 - HG-ITM50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details