RS Components, Ltd. Hinges 7027831

Description
Thermoplastic Hinge, 64 x 64mm
Request a Quote
Description
Thermoplastic Hinge, 64 x 64mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7027831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7027831
Hinges 7027831
Thermoplastic Hinge, 64 x 64mm

Thermoplastic Hinge, 64 x 64mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7027831
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1575 inch (4 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 1831638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 7264090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 3478412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details