HardwareSource, Inc. 3-1/2" Solid Brass Finial Tipped Hinge 246024

Description
Excellent quality solid brass full mortise hinge made for doors that range from 3/4" to 1" thick. Measures 3-1/2" tip-to-tip. Each leaf measures 5/8" wide by 2-1/4" tall (measurement does not include hinge barrel). Hinge barrel is approximately 5/16" in diameter. One hinge leaf is offset to provide a minimum gap when the door is closed. Matching wood screws are included. PLEASE NOTE: Satin Nickel finish (as shown in photo) is no longer available. Finishes: Oil Rubbed Bronze Antique Pewter Antique English Polished Nickel
Description
Excellent quality solid brass full mortise hinge made for doors that range from 3/4" to 1" thick. Measures 3-1/2" tip-to-tip. Each leaf measures 5/8" wide by 2-1/4" tall (measurement does not include hinge barrel). Hinge barrel is approximately 5/16" in diameter. One hinge leaf is offset to provide a minimum gap when the door is closed. Matching wood screws are included. PLEASE NOTE: Satin Nickel finish (as shown in photo) is no longer available. Finishes: Oil Rubbed Bronze Antique Pewter Antique English Polished Nickel

Suppliers

Company
Product
Description
Supplier Links
3-1/2
San Diego, CA, USA
3-1/2" Solid Brass Finial Tipped Hinge
246024
3-1/2" Solid Brass Finial Tipped Hinge 246024
Excellent quality solid brass full mortise hinge made for doors that range from 3/4" to 1" thick. Measures 3-1/2" tip-to-tip. Each leaf measures 5/8" wide by 2-1/4" tall (measurement does not include hinge barrel). Hinge barrel is approximately 5/16" in diameter. One hinge leaf is offset to provide a minimum gap when the door is closed. Matching wood screws are included. PLEASE NOTE: Satin Nickel finish (as shown in photo) is no longer available. Finishes: Oil Rubbed Bronze Antique Pewter Antique English Polished Nickel
  • Excellent quality solid brass full mortise hinge made for doors that range from 3/4" to 1" thick.
  • Measures 3-1/2" tip-to-tip.
  • Each leaf measures 5/8" wide by 2-1/4" tall (measurement does not include hinge barrel).
  • Hinge barrel is approximately 5/16" in diameter.
  • One hinge leaf is offset to provide a minimum gap when the door is closed.
  • Matching wood screws are included.
  • PLEASE NOTE: Satin Nickel finish (as shown in photo) is no longer available.

Finishes:

  • Oil Rubbed Bronze
  • Antique Pewter
  • Antique English
  • Polished Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 246024
Product Name 3-1/2" Solid Brass Finial Tipped Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - 96-19-500-52 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-MF15-WT - HG-MF15-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Hinges - 1104581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
View Details