HardwareSource, Inc. 8-3/8" Solid Brass Finial Tipped Hinge 246014

Description
Excellent quality solid brass hinge Measures 8-3/8" tip to tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in diameter Matching wood screws are included. Please note: the finish shown in the photo is Antique Pewter and is no longer available. Finishes: Oil Rubbed Bronze Antique English
Description
Excellent quality solid brass hinge Measures 8-3/8" tip to tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in diameter Matching wood screws are included. Please note: the finish shown in the photo is Antique Pewter and is no longer available. Finishes: Oil Rubbed Bronze Antique English

Suppliers

Company
Product
Description
Supplier Links
8-3/8
San Diego, CA, USA
8-3/8" Solid Brass Finial Tipped Hinge
246014
8-3/8" Solid Brass Finial Tipped Hinge 246014
Excellent quality solid brass hinge Measures 8-3/8" tip to tip Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel) Hinge barrel is approximately 7/16" in diameter Matching wood screws are included. Please note: the finish shown in the photo is Antique Pewter and is no longer available. Finishes: Oil Rubbed Bronze Antique English
  • Excellent quality solid brass hinge
  • Measures 8-3/8" tip to tip
  • Each leaf measures 3/4" wide by 2-1/4" tall (measurement does not include hinge barrel)
  • Hinge barrel is approximately 7/16" in diameter
  • Matching wood screws are included.
  • Please note: the finish shown in the photo is Antique Pewter and is no longer available.

Finishes:

  • Oil Rubbed Bronze
  • Antique English
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 246014
Product Name 8-3/8" Solid Brass Finial Tipped Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-4A-24 - bisco industries
Specs
Hinge Type Concealed; Lift-Off Hinge
Leaf Material Stainless Steel; 316 Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TS03 - HG-TS03 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.44 inch (36.51 mm)
Hole Type Round
View Details