HardwareSource, Inc. Wide Throw Butt Hinge, Steel 234052

Description
The wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions) Wide throw hinges are normally used when doors are set in a wide jamb Steel base material, full mortise hinges. For medium weight doors of low frequency Hinges come with wood screws and machine screws Photo to left shows the antique bronze finish. Finishes: 632 (US3) Bright Brass Plated US10D Antique Bronze Plated, Oiled 652 (US26D) Satin Chrome Plated
Description
The wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions) Wide throw hinges are normally used when doors are set in a wide jamb Steel base material, full mortise hinges. For medium weight doors of low frequency Hinges come with wood screws and machine screws Photo to left shows the antique bronze finish. Finishes: 632 (US3) Bright Brass Plated US10D Antique Bronze Plated, Oiled 652 (US26D) Satin Chrome Plated

Suppliers

Company
Product
Description
Supplier Links
Wide Throw Butt Hinge, Steel - 234052 - HardwareSource, Inc.
San Diego, CA, USA
Wide Throw Butt Hinge, Steel
234052
Wide Throw Butt Hinge, Steel 234052
The wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions) Wide throw hinges are normally used when doors are set in a wide jamb Steel base material, full mortise hinges. For medium weight doors of low frequency Hinges come with wood screws and machine screws Photo to left shows the antique bronze finish. Finishes: 632 (US3) Bright Brass Plated US10D Antique Bronze Plated, Oiled 652 (US26D) Satin Chrome Plated
  • The wide throw hinge sets the pivot point out away from the door allowing the door to open 180 degrees (depending on obstructions)
  • Wide throw hinges are normally used when doors are set in a wide jamb
  • Steel base material, full mortise hinges.
  • For medium weight doors of low frequency
  • Hinges come with wood screws and machine screws
  • Photo to left shows the antique bronze finish.

Finishes:

  • 632 (US3) Bright Brass Plated
  • US10D Antique Bronze Plated, Oiled
  • 652 (US26D) Satin Chrome Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234052
Product Name Wide Throw Butt Hinge, Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-30 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE - H160-C34/28 - H160-C34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details