RS Components, Ltd. Hinges 4079729

Description
S/steel small hinge,100x100x2.5mm
Request a Quote
Description
S/steel small hinge,100x100x2.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 4079729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
4079729
Hinges 4079729
S/steel small hinge,100x100x2.5mm

S/steel small hinge,100x100x2.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 4079729
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 7491696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.68 inch (68 mm)
View Details
Hinges - 2702792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 4077111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details