HardwareSource, Inc. Regular Duty Rack and Pinion Pivots 234020

Description
Used for full size doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded. Maximum opening angle is 105 degrees. Includes screws and all hardware needed for installation. Top and bottom gear boxes are designed to be fully mortised into floor and door frame. Frame not to have door stop at head and pivot jamb. Full instructions are included with hinge (to view instructions click on link below). Standard application is for 1-3/8" and 1-3/4" doors. This unit is sold by the set. One set is needed per door. Maximum door weight is 50 lbs and maximum door width is 36". Finishes: Pivots are prime coated Brackets are brass plated
Description
Used for full size doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded. Maximum opening angle is 105 degrees. Includes screws and all hardware needed for installation. Top and bottom gear boxes are designed to be fully mortised into floor and door frame. Frame not to have door stop at head and pivot jamb. Full instructions are included with hinge (to view instructions click on link below). Standard application is for 1-3/8" and 1-3/4" doors. This unit is sold by the set. One set is needed per door. Maximum door weight is 50 lbs and maximum door width is 36". Finishes: Pivots are prime coated Brackets are brass plated

Suppliers

Company
Product
Description
Supplier Links
Regular Duty Rack and Pinion Pivots - 234020 - HardwareSource, Inc.
San Diego, CA, USA
Regular Duty Rack and Pinion Pivots
234020
Regular Duty Rack and Pinion Pivots 234020
Used for full size doors where a hidden door application is desired. As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded. Maximum opening angle is 105 degrees. Includes screws and all hardware needed for installation. Top and bottom gear boxes are designed to be fully mortised into floor and door frame. Frame not to have door stop at head and pivot jamb. Full instructions are included with hinge (to view instructions click on link below). Standard application is for 1-3/8" and 1-3/4" doors. This unit is sold by the set. One set is needed per door. Maximum door weight is 50 lbs and maximum door width is 36". Finishes: Pivots are prime coated Brackets are brass plated
  • Used for full size doors where a hidden door application is desired.
  • As the door opens, the Rack and Pinion Pivot moves the pivot point away from the door jamb (7/8" movement) so that the hinge side edge of the door does not need to be rounded.
  • Maximum opening angle is 105 degrees.
  • Includes screws and all hardware needed for installation.
  • Top and bottom gear boxes are designed to be fully mortised into floor and door frame.
  • Frame not to have door stop at head and pivot jamb.
  • Full instructions are included with hinge (to view instructions click on link below).
  • Standard application is for 1-3/8" and 1-3/4" doors.
  • This unit is sold by the set. One set is needed per door.
  • Maximum door weight is 50 lbs and maximum door width is 36".

Finishes:

  • Pivots are prime coated
  • Brackets are brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 234020
Product Name Regular Duty Rack and Pinion Pivots
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-30 - bisco industries
Specs
Hinge Type Concealed
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-100 - FHS-100 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details