Sugatsune America, Inc. HINGE, FREE MOVEMENT - HG-ITSF HG-ITSF

Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Datasheet
Datasheet Summary
Powered by GS/AI

HG-ITSF is a torque hinge designed for free movement, intended for applications requiring no friction torque, such as mounting monitors or displays. It has a weight of 50 g and is compatible with the HG-ITSC cover for a clean appearance. The operating temperature range is -10°C to 50°C.

Datasheet Summary
Powered by GS/AI

HG-ITSF is a torque hinge designed for free movement, intended for applications requiring no friction torque, such as mounting monitors or displays. It has a weight of 50 g and is compatible with the HG-ITSC cover for a clean appearance. The operating temperature range is -10°C to 50°C.

Suppliers

Company
Product
Description
Supplier Links
HINGE, FREE MOVEMENT - HG-ITSF - HG-ITSF - Sugatsune America, Inc.
Carson, CA, United States
HINGE, FREE MOVEMENT - HG-ITSF
HG-ITSF
HINGE, FREE MOVEMENT - HG-ITSF HG-ITSF
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)

  • Hinge with friction torque for holding monitors, displays etc. in position
  • Without friction torque available. (HG-ITSF, HG-ITMF)
  • Optional cover available for clean appearance
  • Operating Temperature: - 10°C~50°C (14F°~122F°)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-ITSF
Product Name HINGE, FREE MOVEMENT - HG-ITSF
Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

QUICK RELEASE HINGE - HG-OTA100 - HG-OTA100 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
DOUBLE ACTION SPRING HINGE - JDAW-180-35A - JDAW-180-35A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Aluminum; Aluminum
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-19T85 - 360-C26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154R - HG-LSH-154R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details