HardwareSource, Inc. Heavy Duty Pivot Hinge w/Legs 219656

Description
For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge. Made from 0.125" steel. Wood screws are included. Approximate measurements for top pivot; 2-1/2" long by 2-1/8" wide. Approximate measurements for bottom pivot; 2-1/2" long by 3" tall by 2-1/8" wide. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass
Description
For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge. Made from 0.125" steel. Wood screws are included. Approximate measurements for top pivot; 2-1/2" long by 2-1/8" wide. Approximate measurements for bottom pivot; 2-1/2" long by 3" tall by 2-1/8" wide. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pivot Hinge w/Legs - 219656 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Pivot Hinge w/Legs
219656
Heavy Duty Pivot Hinge w/Legs 219656
For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge. Made from 0.125" steel. Wood screws are included. Approximate measurements for top pivot; 2-1/2" long by 2-1/8" wide. Approximate measurements for bottom pivot; 2-1/2" long by 3" tall by 2-1/8" wide. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass
  • For 1-1/8" to 1-3/8" thick door.
  • Heavy duty pivot hinge can be used for flush or recessed type installations.
  • These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge.
  • Made from 0.125" steel.
  • Wood screws are included.
  • Approximate measurements for top pivot; 2-1/2" long by 2-1/8" wide.
  • Approximate measurements for bottom pivot; 2-1/2" long by 3" tall by 2-1/8" wide.
  • Complete instructions are included.
  • Sold by the pair. A pair is what is needed to install one door.

Finishes:

  • Satin Chrome
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219656
Product Name Heavy Duty Pivot Hinge w/Legs
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details