Sugatsune America, Inc. SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S70-75 HG-S70-75

Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-S70-75 is a swivel torque hinge designed for industrial control panels and monitors, offering a 360° rotation angle with a free stop function. It has an outer dimension of 128 mm (5-1/16") and a center hole diameter of 75.0 mm (2-15/16"). The hinge provides a torque of 71.4 kgf·cm (62.1 lbs·in), with initial torque varying ±20%. It is intended for indoor use only, must not be lubricated, and is constructed with a 303 stainless steel shaft and a POM bushing. The hinge is not suitable for high-frequency applications and requires no external lubrication.

Datasheet Summary
Powered by GS/AI

The HG-S70-75 is a swivel torque hinge designed for industrial control panels and monitors, offering a 360° rotation angle with a free stop function. It has an outer dimension of 128 mm (5-1/16") and a center hole diameter of 75.0 mm (2-15/16"). The hinge provides a torque of 71.4 kgf·cm (62.1 lbs·in), with initial torque varying ±20%. It is intended for indoor use only, must not be lubricated, and is constructed with a 303 stainless steel shaft and a POM bushing. The hinge is not suitable for high-frequency applications and requires no external lubrication.

Suppliers

Company
Product
Description
Supplier Links
SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S70-75 - HG-S70-75 - Sugatsune America, Inc.
Carson, CA, United States
SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S70-75
HG-S70-75
SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S70-75 HG-S70-75
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only

  • Rotation angle: 360°
  • Free stop function
  • Use for: Industrial control panels and monitors
  • Note: Initial torque may vary ±20%
  • Do not lubricate
  • For indoor use only
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-S70-75
Product Name SWIVEL TORQUE HINGE (75MM CABLE HOLE) - HG-S70-75
Hinge Type Constant Torque Friction Hinge
Length 5.06 inch (129 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

CONCEALED HINGE - H160-C34/18 - H160-C34/18 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHM16-50 - HG-JHM16-50 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details
HEAVY DUTY CONCEALED HINGE (1
Specs
Hinge Type Concealed; Overlay
Length 3.94 inch (100 mm)
Hole Type Round
View Details
Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-BL - HG-JV65-S-BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details