RS Components, Ltd. Hinges 9174400

Description
ZP open spring hinge,120x40mm,drill ed
Request a Quote
Description
ZP open spring hinge,120x40mm,drill ed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174400
Hinges 9174400
ZP open spring hinge,120x40mm,drill ed

ZP open spring hinge,120x40mm,drilled

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174400
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.16 inch (29.5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 9174438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Hinges - 7264122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 3478614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 40.16 inch (1020 mm)
View Details