219606 -- ORNAMENTAL TEE HINGE HEAVY DUTY-
HardwareSource, Inc.
Ornamental Tee Hinge Heavy Duty-
219606
Description
steel base material
durable black finish
reversible pin for right or left hand applications
complete with lag screws
Finishes:
Black Coated
Description
steel base material
durable black finish
reversible pin for right or left hand applications
complete with lag screws
Finishes:
Black Coated
Suppliers
Ornamental Tee Hinge Heavy Duty-
219606
steel base material
durable black finish
reversible pin for right or left hand applications
complete with lag screws
Finishes:
Black Coated
- steel base material
- durable black finish
- reversible pin for right or left hand applications
- complete with lag screws
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
219606 |
|
Product Name
|
Ornamental Tee Hinge Heavy Duty- |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Constant Torque Friction Hinge; Torque
Leaf Thickness
0.4094 inch (10.4 mm)
Length
2.05 inch (52 mm)
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.3000 inch (7.62 mm)
Leaf Material
Stainless Steel
View Details