RS Components, Ltd. Hinges 2555021

Description
Zamak hinge - 4 holes
Request a Quote
Description
Zamak hinge - 4 holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2555021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2555021
Hinges 2555021
Zamak hinge - 4 holes

Zamak hinge - 4 holes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2555021
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 2.76 inch (70 mm)
View Details
Hinges - 9174595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 3308262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.95 inch (75 mm)
View Details
Hinges - 4077278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.6299 inch (16 mm)
Length 1.93 inch (49 mm)
View Details