HardwareSource, Inc. Heavy Duty Pivot Hinge 219322

Description
For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set. Made from 0.127" steel Wood screws are included Approximate measurements for top pivot: 2-1/2" long, 2-3/8" wide and 1" tall. Approximate measurements for bottom pivot; 2-1/2" long, 2-5/16" wide and 1-1/2" tall. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass
Description
For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set. Made from 0.127" steel Wood screws are included Approximate measurements for top pivot: 2-1/2" long, 2-3/8" wide and 1" tall. Approximate measurements for bottom pivot; 2-1/2" long, 2-5/16" wide and 1-1/2" tall. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pivot Hinge - 219322 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Pivot Hinge
219322
Heavy Duty Pivot Hinge 219322
For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set. Made from 0.127" steel Wood screws are included Approximate measurements for top pivot: 2-1/2" long, 2-3/8" wide and 1" tall. Approximate measurements for bottom pivot; 2-1/2" long, 2-5/16" wide and 1-1/2" tall. Complete instructions are included. Sold by the pair. A pair is what is needed to install one door. Finishes: Satin Chrome Polished Brass
  • For 1-1/8" to 1-3/8" thick door up to 75 lbs.
  • Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations.
  • These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set.
  • Made from 0.127" steel
  • Wood screws are included
  • Approximate measurements for top pivot: 2-1/2" long, 2-3/8" wide and 1" tall.
  • Approximate measurements for bottom pivot; 2-1/2" long, 2-5/16" wide and 1-1/2" tall.
  • Complete instructions are included.
  • Sold by the pair. A pair is what is needed to install one door.

Finishes:

  • Satin Chrome
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219322
Product Name Heavy Duty Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-140-25 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING HINGE - JSA-120A - JSA-120A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Aluminum; Aluminum
View Details