Sugatsune America, Inc. OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T 360-D26-14T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T - 360-D26-14T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T
360-D26-14T
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T 360-D26-14T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
  • Successfully passed 200,000 cycles test.
  • Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed.
  • FFCB-HG-1 is sold separately per piece.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-D26-14T
Product Name OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-14T
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY CONCEALED HINGE (INSET, BLACK NICKEL) - J95-24/0T-BN - J95-24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80BL - HG-JHM20T-80BL - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details
BUTT HINGE - 4040/SS - 4040/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details
SPRING HINGE - JDA-120-36S - JDA-120-36S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details