HardwareSource, Inc. Ornamental Heavy Duty Strap Hinges 219170

Description
Hinge features a decorative scalloped design. Made from steel base material. Hinge is coated with a durable black finish. Features a special bearing to give extended service. Complete with screws. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip" measurement when the hinge is in the open position as shown in the photo. Finishes: Black Coated
Description
Hinge features a decorative scalloped design. Made from steel base material. Hinge is coated with a durable black finish. Features a special bearing to give extended service. Complete with screws. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip" measurement when the hinge is in the open position as shown in the photo. Finishes: Black Coated

Suppliers

Company
Product
Description
Supplier Links
Ornamental Heavy Duty Strap Hinges - 219170 - HardwareSource, Inc.
San Diego, CA, USA
Ornamental Heavy Duty Strap Hinges
219170
Ornamental Heavy Duty Strap Hinges 219170
Hinge features a decorative scalloped design. Made from steel base material. Hinge is coated with a durable black finish. Features a special bearing to give extended service. Complete with screws. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip" measurement when the hinge is in the open position as shown in the photo. Finishes: Black Coated
  • Hinge features a decorative scalloped design.
  • Made from steel base material.
  • Hinge is coated with a durable black finish.
  • Features a special bearing to give extended service.
  • Complete with screws.
  • PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip" measurement when the hinge is in the open position as shown in the photo.

Finishes:

  • Black Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 219170
Product Name Ornamental Heavy Duty Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T - 360-26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Hinges - 2883273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0591 inch (1.5 mm)
Length 1.18 inch (30 mm)
View Details