HardwareSource, Inc. Extra Heavy Duty Hinged Shelf Support 218706

Description
This product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Extra heavy duty construction Size of each bracket is 23-3/4" by 21" Maximum load is 200lbs per pair of brackets Bracket spacing should not exceed 32" When the shelf is in the down position there will be a gap of 1" between the underside of the shelf and the surface of the wall. This piece of hardware has a very easy-to-use release mechanism. To fold the shelf or table back down against the wall, lift the front edge of the shelf about 1" and push in on the diagonal supports slightly. The table will then fold down to its vertical position. Screws are included These brackets are sold by the pair. One pair is needed per shelf. Finishes: Zinc Chromate Plated
Description
This product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Extra heavy duty construction Size of each bracket is 23-3/4" by 21" Maximum load is 200lbs per pair of brackets Bracket spacing should not exceed 32" When the shelf is in the down position there will be a gap of 1" between the underside of the shelf and the surface of the wall. This piece of hardware has a very easy-to-use release mechanism. To fold the shelf or table back down against the wall, lift the front edge of the shelf about 1" and push in on the diagonal supports slightly. The table will then fold down to its vertical position. Screws are included These brackets are sold by the pair. One pair is needed per shelf. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Hinged Shelf Support - 218706 - HardwareSource, Inc.
San Diego, CA, USA
Extra Heavy Duty Hinged Shelf Support
218706
Extra Heavy Duty Hinged Shelf Support 218706
This product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Extra heavy duty construction Size of each bracket is 23-3/4" by 21" Maximum load is 200lbs per pair of brackets Bracket spacing should not exceed 32" When the shelf is in the down position there will be a gap of 1" between the underside of the shelf and the surface of the wall. This piece of hardware has a very easy-to-use release mechanism. To fold the shelf or table back down against the wall, lift the front edge of the shelf about 1" and push in on the diagonal supports slightly. The table will then fold down to its vertical position. Screws are included These brackets are sold by the pair. One pair is needed per shelf. Finishes: Zinc Chromate Plated
  • This product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall.
  • Extra heavy duty construction
  • Size of each bracket is 23-3/4" by 21"
  • Maximum load is 200lbs per pair of brackets
  • Bracket spacing should not exceed 32"
  • When the shelf is in the down position there will be a gap of 1" between the underside of the shelf and the surface of the wall.
  • This piece of hardware has a very easy-to-use release mechanism. To fold the shelf or table back down against the wall, lift the front edge of the shelf about 1" and push in on the diagonal supports slightly. The table will then fold down to its vertical position.
  • Screws are included
  • These brackets are sold by the pair. One pair is needed per shelf.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218706
Product Name Extra Heavy Duty Hinged Shelf Support
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-200C-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S70-34 - HG-S70-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details
Hinges - 2834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details