HardwareSource, Inc. Cafe Door Pivots 218260

Description
for lightweight louver or cafe doors 3/4" to 1-3/8" thick steel base material sold by the set, one set will install two doors double acting returns door to center opening automatically by gravity non-handed holds door open at 90 degree on either side of opening door weight is carried on tough, silent nylon bearings complete with screws Finishes: satin brass plated
Description
for lightweight louver or cafe doors 3/4" to 1-3/8" thick steel base material sold by the set, one set will install two doors double acting returns door to center opening automatically by gravity non-handed holds door open at 90 degree on either side of opening door weight is carried on tough, silent nylon bearings complete with screws Finishes: satin brass plated

Suppliers

Company
Product
Description
Supplier Links
Cafe Door Pivots - 218260 - HardwareSource, Inc.
San Diego, CA, USA
Cafe Door Pivots
218260
Cafe Door Pivots 218260
for lightweight louver or cafe doors 3/4" to 1-3/8" thick steel base material sold by the set, one set will install two doors double acting returns door to center opening automatically by gravity non-handed holds door open at 90 degree on either side of opening door weight is carried on tough, silent nylon bearings complete with screws Finishes: satin brass plated
  • for lightweight louver or cafe doors 3/4" to 1-3/8" thick
  • steel base material
  • sold by the set, one set will install two doors
  • double acting
  • returns door to center opening automatically by gravity
  • non-handed
  • holds door open at 90 degree on either side of opening
  • door weight is carried on tough, silent nylon bearings
  • complete with screws

Finishes:

  • satin brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218260
Product Name Cafe Door Pivots
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
DETENT HINGE - HG-MPS2-WT - HG-MPS2-WT - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details