Sugatsune America, Inc. TORQUE HINGE - HG-MF15-BL HG-MF15-BL

Description
Free stop hinge in compact profile Passed 20,000 open/close cycle tests
Description
Free stop hinge in compact profile Passed 20,000 open/close cycle tests
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-MF15-BL is a compact free-stop torque hinge with a torque of 1.5 kgf•cm (1.20 lbs•in) ± 33% per piece, a working range of 70°, and dimensions W1=30 mm, W2=20 mm, H1=1.5 mm, H2=3.2 mm. The body is made of black polyacetal, the shaft is 304 stainless steel, and it has passed 20,000 open/close cycle tests.

Datasheet Summary
Powered by GS/AI

The HG-MF15-BL is a compact free-stop torque hinge with a torque of 1.5 kgf•cm (1.20 lbs•in) ± 33% per piece, a working range of 70°, and dimensions W1=30 mm, W2=20 mm, H1=1.5 mm, H2=3.2 mm. The body is made of black polyacetal, the shaft is 304 stainless steel, and it has passed 20,000 open/close cycle tests.

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-MF15-BL - HG-MF15-BL - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-MF15-BL
HG-MF15-BL
TORQUE HINGE - HG-MF15-BL HG-MF15-BL
Free stop hinge in compact profile Passed 20,000 open/close cycle tests

  • Free stop hinge in compact profile
  • Passed 20,000 open/close cycle tests
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-MF15-BL
Product Name TORQUE HINGE - HG-MF15-BL
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

DETENT TORQUE HINGE - HG-DTA4-R - HG-DTA4-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHWG50 - HG-JHWG50 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 4
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154R - HG-LSH-154R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
HEAVY DUTY CONCEALED HINGE (1
Specs
Hinge Type Concealed; Overlay
Length 3.94 inch (100 mm)
Hole Type Round
View Details