HardwareSource, Inc. Wood Screws for Gate Tee & Strap Hinges 215901

Description
These screws are for our Gate Tee & Strap Hinges. Steel base material. Available in Black coated or Galvanized. Finishes: Black coated Galvanized
Description
These screws are for our Gate Tee & Strap Hinges. Steel base material. Available in Black coated or Galvanized. Finishes: Black coated Galvanized

Suppliers

Company
Product
Description
Supplier Links
Wood Screws for Gate Tee & Strap Hinges - 215901 - HardwareSource, Inc.
San Diego, CA, USA
Wood Screws for Gate Tee & Strap Hinges
215901
Wood Screws for Gate Tee & Strap Hinges 215901
These screws are for our Gate Tee & Strap Hinges. Steel base material. Available in Black coated or Galvanized. Finishes: Black coated Galvanized
  • These screws are for our Gate Tee & Strap Hinges.
  • Steel base material.
  • Available in Black coated or Galvanized.

Finishes:

  • Black coated
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215901
Product Name Wood Screws for Gate Tee & Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.8 N-m , Reverse Torque 1.1 N-m , Medium Size, Aluminum Alloy, Natural - E6-10-216F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-L - HG-MA95A-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
Hinges - 9174428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details