Sugatsune America, Inc. TORQUE HINGE - HG-TA45R HG-TA45R

Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet
Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-TA45R - HG-TA45R - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-TA45R
HG-TA45R
TORQUE HINGE - HG-TA45R HG-TA45R
Free stop hinge with friction torque Consistent torque through out working range Opening angle 0°~180° Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc

  • Free stop hinge with friction torque
  • Consistent torque through out working range
  • Opening angle 0°~180°
  • Applications
  • Ideal for indoor applications
  • LCD monitors, stationary cameras, displays, etc
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TA45R
Product Name TORQUE HINGE - HG-TA45R
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY CONCEALED HINGE (5/8
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Leaf Material Steel; Steel, Zinc Alloy
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T - 360-26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3030 - AS-HG-AL-NL3030 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
BUTT HINGE W/ SPRING (CLOSE) - HG-BF3-2L-SC - HG-BF3-2L-SC - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details