HardwareSource, Inc. Hook & Eye, Black 215524

Description
Used to secure shutters, gates, screens and doors. Steel base material. Finished in a black epoxy coat. Available in 3 lengths. Mounting plates measure approximately 1-1/2" (Please note that the 6" and 12" size have square mounting plates, the 8" will come with round mounting plates. Size is measured from the center of the loop to the end of the hook. Wood screws are included. Hook and Eye comes with a mounting plate at one end and an "Eye" plate at the hook end. Finish: Epoxy Black
Description
Used to secure shutters, gates, screens and doors. Steel base material. Finished in a black epoxy coat. Available in 3 lengths. Mounting plates measure approximately 1-1/2" (Please note that the 6" and 12" size have square mounting plates, the 8" will come with round mounting plates. Size is measured from the center of the loop to the end of the hook. Wood screws are included. Hook and Eye comes with a mounting plate at one end and an "Eye" plate at the hook end. Finish: Epoxy Black

Suppliers

Company
Product
Description
Supplier Links
Hook & Eye, Black - 215524 - HardwareSource, Inc.
San Diego, CA, USA
Hook & Eye, Black
215524
Hook & Eye, Black 215524
Used to secure shutters, gates, screens and doors. Steel base material. Finished in a black epoxy coat. Available in 3 lengths. Mounting plates measure approximately 1-1/2" (Please note that the 6" and 12" size have square mounting plates, the 8" will come with round mounting plates. Size is measured from the center of the loop to the end of the hook. Wood screws are included. Hook and Eye comes with a mounting plate at one end and an "Eye" plate at the hook end. Finish: Epoxy Black
  • Used to secure shutters, gates, screens and doors.
  • Steel base material.
  • Finished in a black epoxy coat.
  • Available in 3 lengths.
  • Mounting plates measure approximately 1-1/2" (Please note that the 6" and 12" size have square mounting plates, the 8" will come with round mounting plates.
  • Size is measured from the center of the loop to the end of the hook.
  • Wood screws are included.
  • Hook and Eye comes with a mounting plate at one end and an "Eye" plate at the hook end.

Finish:

  • Epoxy Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215524
Product Name Hook & Eye, Black
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Hinges - 2834063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details