HardwareSource, Inc. Decorative Black Tee Hinge, Heavy Duty 215450

Description
Decorative tee hinge has flat black powder coating. Made from 1/8" thick steel. Hinge pin is reversible for left hand or right hand installation. Pad length and width dimensions refer to the vertical leaf shown in the photo. Strap dimensions refer to the horizonal leaf. Comes complete with black lag screws. Finishes: Flat Black
Description
Decorative tee hinge has flat black powder coating. Made from 1/8" thick steel. Hinge pin is reversible for left hand or right hand installation. Pad length and width dimensions refer to the vertical leaf shown in the photo. Strap dimensions refer to the horizonal leaf. Comes complete with black lag screws. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Decorative Black Tee Hinge, Heavy Duty - 215450 - HardwareSource, Inc.
San Diego, CA, USA
Decorative Black Tee Hinge, Heavy Duty
215450
Decorative Black Tee Hinge, Heavy Duty 215450
Decorative tee hinge has flat black powder coating. Made from 1/8" thick steel. Hinge pin is reversible for left hand or right hand installation. Pad length and width dimensions refer to the vertical leaf shown in the photo. Strap dimensions refer to the horizonal leaf. Comes complete with black lag screws. Finishes: Flat Black
  • Decorative tee hinge has flat black powder coating.
  • Made from 1/8" thick steel.
  • Hinge pin is reversible for left hand or right hand installation.
  • Pad length and width dimensions refer to the vertical leaf shown in the photo. Strap dimensions refer to the horizonal leaf.
  • Comes complete with black lag screws.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215450
Product Name Decorative Black Tee Hinge, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 7.3 N-m , Reverse Torque 5.4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-665F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Stainless Steel Torque Hinge - HG-TP30 - HG-TP30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2 inch (50.8 mm)
Hole Type Round
View Details