HardwareSource, Inc. Large Black Twist Ring 215361

Description
Decorative ring pull for gates. Ring diameter is 4 inches. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
Description
Decorative ring pull for gates. Ring diameter is 4 inches. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
Large Black Twist Ring - 215361 - HardwareSource, Inc.
San Diego, CA, USA
Large Black Twist Ring
215361
Large Black Twist Ring 215361
Decorative ring pull for gates. Ring diameter is 4 inches. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
  • Decorative ring pull for gates.
  • Ring diameter is 4 inches.
  • Made from steel base material.
  • Matching wood screws are included.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215361
Product Name Large Black Twist Ring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.48 inch (63 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
CONCEALED TORQUE HINGE - HG-TUWA07 - HG-TUWA07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.56 inch (65.09 mm)
Hole Type Round
View Details