HardwareSource, Inc. Heavy Duty Gate Wheel 215350

Description
Gate wheel helps support unhinged end of large gates. Thick galvanized finish (true galvanizing not a thin zinc plating). Non-swiveling for extra strength. Made from steel base material. Approximate 88lb load capacity. Wheel diameter is 4". Width is 1-1/8". Top to bottom measurement is 14.5". Mounting plate measures 1.5" x 6.5" Maximum spring travel is 2.5" Includes 2 each 3/8" x 4-3/4" galvanized carriage bolts, nuts and washers (fully threaded). Finishes: Galvanized
Description
Gate wheel helps support unhinged end of large gates. Thick galvanized finish (true galvanizing not a thin zinc plating). Non-swiveling for extra strength. Made from steel base material. Approximate 88lb load capacity. Wheel diameter is 4". Width is 1-1/8". Top to bottom measurement is 14.5". Mounting plate measures 1.5" x 6.5" Maximum spring travel is 2.5" Includes 2 each 3/8" x 4-3/4" galvanized carriage bolts, nuts and washers (fully threaded). Finishes: Galvanized

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Gate Wheel - 215350 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Gate Wheel
215350
Heavy Duty Gate Wheel 215350
Gate wheel helps support unhinged end of large gates. Thick galvanized finish (true galvanizing not a thin zinc plating). Non-swiveling for extra strength. Made from steel base material. Approximate 88lb load capacity. Wheel diameter is 4". Width is 1-1/8". Top to bottom measurement is 14.5". Mounting plate measures 1.5" x 6.5" Maximum spring travel is 2.5" Includes 2 each 3/8" x 4-3/4" galvanized carriage bolts, nuts and washers (fully threaded). Finishes: Galvanized
  • Gate wheel helps support unhinged end of large gates.
  • Thick galvanized finish (true galvanizing not a thin zinc plating).
  • Non-swiveling for extra strength.
  • Made from steel base material.
  • Approximate 88lb load capacity.
  • Wheel diameter is 4". Width is 1-1/8".
  • Top to bottom measurement is 14.5".
  • Mounting plate measures 1.5" x 6.5"
  • Maximum spring travel is 2.5"
  • Includes 2 each 3/8" x 4-3/4" galvanized carriage bolts, nuts and washers (fully threaded).

Finishes:

  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215350
Product Name Heavy Duty Gate Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.2047 inch (5.2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-720 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S30-21 - HG-S30-21 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details