Sugatsune America, Inc. DETENT HINGE (WITHOUT DAMPER) - HG-CSH63 HG-CSH63

Description
Detent hinge with built-in damper as an option Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing Operating angle: 100? (Detent at both 0? and 100?) Detent holding force: 10.0 kgf·cm (8.8 lbs·in) Damper torque range: 10.2~25.5 kgf·cm (9~22 lbs·in)/pc
Description
Detent hinge with built-in damper as an option Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing Operating angle: 100? (Detent at both 0? and 100?) Detent holding force: 10.0 kgf·cm (8.8 lbs·in) Damper torque range: 10.2~25.5 kgf·cm (9~22 lbs·in)/pc
Datasheet
Datasheet Summary
Powered by GS/AI

Detent hinge with built-in damper as an option; holds lid in open (100°) or closed (0°) position without secondary support, with detent holding force of 10.0 kgf·cm. Damper torque ranges from 10.2 to 25.5 kgf·cm when equipped. Zinc alloy construction with silver finish. Operating angle is 100°, with detent at both endpoints. The part number HG-CSH63 refers to the base series without damper; damper-equipped variants are listed separately with distinct part numbers.

Datasheet Summary
Powered by GS/AI

Detent hinge with built-in damper as an option; holds lid in open (100°) or closed (0°) position without secondary support, with detent holding force of 10.0 kgf·cm. Damper torque ranges from 10.2 to 25.5 kgf·cm when equipped. Zinc alloy construction with silver finish. Operating angle is 100°, with detent at both endpoints. The part number HG-CSH63 refers to the base series without damper; damper-equipped variants are listed separately with distinct part numbers.

Suppliers

Company
Product
Description
Supplier Links
DETENT HINGE (WITHOUT DAMPER) - HG-CSH63 - HG-CSH63 - Sugatsune America, Inc.
Carson, CA, United States
DETENT HINGE (WITHOUT DAMPER) - HG-CSH63
HG-CSH63
DETENT HINGE (WITHOUT DAMPER) - HG-CSH63 HG-CSH63
Detent hinge with built-in damper as an option Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing Operating angle: 100? (Detent at both 0? and 100?) Detent holding force: 10.0 kgf·cm (8.8 lbs·in) Damper torque range: 10.2~25.5 kgf·cm (9~22 lbs·in)/pc

  • Detent hinge with built-in damper as an option
  • Detent will hold lid in open/closed position without secondary support, and optional damper will provide soft closing
  • Operating angle: 100?
  • (Detent at both 0? and 100?)
  • Detent holding force: 10.0 kgf·cm (8.8 lbs·in)
  • Damper torque range: 10.2~25.5 kgf·cm (9~22 lbs·in)/pc
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-CSH63
Product Name DETENT HINGE (WITHOUT DAMPER) - HG-CSH63
Length 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT, MAX TORQUE ANGLE 35° - HG-PA201-20 - HG-PA201-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details
CHROME PLATED GLASS DOOR HINGE - GH-34/8/CR-P - GH-34/8/CR-P - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A - HG-TQA90-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details