RS Components, Ltd. Hinges 2937819

Description
RH concealed large hinge,50x30x1.2mm
Request a Quote
Description
RH concealed large hinge,50x30x1.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2937819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2937819
Hinges 2937819
RH concealed large hinge,50x30x1.2mm

RH concealed large hinge,50x30x1.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2937819
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 7264096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 1104577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Hinges - 9174302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details