HardwareSource, Inc. Cane Bolt, Medium Size 215329

Description
A cane bolt can be used to secure one of the gates when you have a double gate. Once the first gate is secured, the second gate can be latched to the first gate with a gate latch. A cane bolt can also be used to secure any gate in the open position. Made from 1/2" steel and available in powder coated black or galvanized. These canebolts feature a stop which will hold it in the "up" position. Our galvanized coating is a true heavy galvanized coating, not the typical light zinc chromate plating. Comes with two hanging guides and a strike plate. Fasteners are included. Finishes: Black Galvanized
Description
A cane bolt can be used to secure one of the gates when you have a double gate. Once the first gate is secured, the second gate can be latched to the first gate with a gate latch. A cane bolt can also be used to secure any gate in the open position. Made from 1/2" steel and available in powder coated black or galvanized. These canebolts feature a stop which will hold it in the "up" position. Our galvanized coating is a true heavy galvanized coating, not the typical light zinc chromate plating. Comes with two hanging guides and a strike plate. Fasteners are included. Finishes: Black Galvanized

Suppliers

Company
Product
Description
Supplier Links
Cane Bolt, Medium Size - 215329 - HardwareSource, Inc.
San Diego, CA, USA
Cane Bolt, Medium Size
215329
Cane Bolt, Medium Size 215329
A cane bolt can be used to secure one of the gates when you have a double gate. Once the first gate is secured, the second gate can be latched to the first gate with a gate latch. A cane bolt can also be used to secure any gate in the open position. Made from 1/2" steel and available in powder coated black or galvanized. These canebolts feature a stop which will hold it in the "up" position. Our galvanized coating is a true heavy galvanized coating, not the typical light zinc chromate plating. Comes with two hanging guides and a strike plate. Fasteners are included. Finishes: Black Galvanized
  • A cane bolt can be used to secure one of the gates when you have a double gate. Once the first gate is secured, the second gate can be latched to the first gate with a gate latch.
  • A cane bolt can also be used to secure any gate in the open position.
  • Made from 1/2" steel and available in powder coated black or galvanized.
  • These canebolts feature a stop which will hold it in the "up" position.
  • Our galvanized coating is a true heavy galvanized coating, not the typical light zinc chromate plating.
  • Comes with two hanging guides and a strike plate.
  • Fasteners are included.

Finishes:

  • Black
  • Galvanized
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215329
Product Name Cane Bolt, Medium Size
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 7.3 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-665F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details