HardwareSource, Inc. Thumb Latch for Gates, Windsor Style 215305

Description
Gate latch fits gates up to 3" thick, Windsor style. Front of latch measures approximately 10" by 2". Available in black or galvanized. Galvanized model is a true heavy galvanizing (not zinc chromate) suitable for use near sea coasts. Gravity strike bar measures 7.5". Matching wood screws are included. Latch installs by drilling a 1/2" hole and elongating it vertically to about 1-1/4" with a rotary burr or round file. Finishes: Galvanized Black Powder Coat
Description
Gate latch fits gates up to 3" thick, Windsor style. Front of latch measures approximately 10" by 2". Available in black or galvanized. Galvanized model is a true heavy galvanizing (not zinc chromate) suitable for use near sea coasts. Gravity strike bar measures 7.5". Matching wood screws are included. Latch installs by drilling a 1/2" hole and elongating it vertically to about 1-1/4" with a rotary burr or round file. Finishes: Galvanized Black Powder Coat

Suppliers

Company
Product
Description
Supplier Links
Thumb Latch for Gates, Windsor Style - 215305 - HardwareSource, Inc.
San Diego, CA, USA
Thumb Latch for Gates, Windsor Style
215305
Thumb Latch for Gates, Windsor Style 215305
Gate latch fits gates up to 3" thick, Windsor style. Front of latch measures approximately 10" by 2". Available in black or galvanized. Galvanized model is a true heavy galvanizing (not zinc chromate) suitable for use near sea coasts. Gravity strike bar measures 7.5". Matching wood screws are included. Latch installs by drilling a 1/2" hole and elongating it vertically to about 1-1/4" with a rotary burr or round file. Finishes: Galvanized Black Powder Coat
  • Gate latch fits gates up to 3" thick, Windsor style.
  • Front of latch measures approximately 10" by 2".
  • Available in black or galvanized. Galvanized model is a true heavy galvanizing (not zinc chromate) suitable for use near sea coasts.
  • Gravity strike bar measures 7.5".
  • Matching wood screws are included.
  • Latch installs by drilling a 1/2" hole and elongating it vertically to about 1-1/4" with a rotary burr or round file.

Finishes:

  • Galvanized
  • Black Powder Coat
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215305
Product Name Thumb Latch for Gates, Windsor Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-5040-HRCH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
CONCEALED HINGE - H160-C34/28 - H160-C34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details