HardwareSource, Inc. Extra Heavy Duty British Style Strap Hinges 215227

Description
These are the same hinges as our "Heavy Duty British Style Strap Hinges" except they are heavier and longer. Extra Heavy duty strap hinge with Traditional British Hardware styling. Strap is approximately 7/32" thick and 2-3/4" wide. Hinge pin is 7/8" in diameter. Hardware as it is installed on post side of hinge measures approximately 9.5" tall by 3" wide. Black finish is a heavy black powder coating. Matching wood screws are included. One through bolt is included per hinge. Through bolt is mounted in square hole. Finishes: Black Powder Coat
Description
These are the same hinges as our "Heavy Duty British Style Strap Hinges" except they are heavier and longer. Extra Heavy duty strap hinge with Traditional British Hardware styling. Strap is approximately 7/32" thick and 2-3/4" wide. Hinge pin is 7/8" in diameter. Hardware as it is installed on post side of hinge measures approximately 9.5" tall by 3" wide. Black finish is a heavy black powder coating. Matching wood screws are included. One through bolt is included per hinge. Through bolt is mounted in square hole. Finishes: Black Powder Coat

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty British Style Strap Hinges - 215227 - HardwareSource, Inc.
San Diego, CA, USA
Extra Heavy Duty British Style Strap Hinges
215227
Extra Heavy Duty British Style Strap Hinges 215227
These are the same hinges as our "Heavy Duty British Style Strap Hinges" except they are heavier and longer. Extra Heavy duty strap hinge with Traditional British Hardware styling. Strap is approximately 7/32" thick and 2-3/4" wide. Hinge pin is 7/8" in diameter. Hardware as it is installed on post side of hinge measures approximately 9.5" tall by 3" wide. Black finish is a heavy black powder coating. Matching wood screws are included. One through bolt is included per hinge. Through bolt is mounted in square hole. Finishes: Black Powder Coat
  • These are the same hinges as our "Heavy Duty British Style Strap Hinges" except they are heavier and longer.
  • Extra Heavy duty strap hinge with Traditional British Hardware styling.
  • Strap is approximately 7/32" thick and 2-3/4" wide. Hinge pin is 7/8" in diameter.
  • Hardware as it is installed on post side of hinge measures approximately 9.5" tall by 3" wide.
  • Black finish is a heavy black powder coating.
  • Matching wood screws are included. One through bolt is included per hinge. Through bolt is mounted in square hole.

Finishes:

  • Black Powder Coat
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215227
Product Name Extra Heavy Duty British Style Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2555020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.3543 inch (9 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
TABLETOP PIANO HINGE - HG-MH800BR - HG-MH800BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details