HardwareSource, Inc. 15" Antique Ornamental Strap Hinge 215002

Description
Ornamental strap hinge is meant to be surface mounted. Strap measures 15" long and 6" at its widest point. Hinge leaf measures 4" tall by 1-3/8". Matching flat head wood screws are included. Made from steel base material. Rated at 70 lbs per pair. Finishes: Black Powder Coated
Description
Ornamental strap hinge is meant to be surface mounted. Strap measures 15" long and 6" at its widest point. Hinge leaf measures 4" tall by 1-3/8". Matching flat head wood screws are included. Made from steel base material. Rated at 70 lbs per pair. Finishes: Black Powder Coated

Suppliers

Company
Product
Description
Supplier Links
15
San Diego, CA, USA
15" Antique Ornamental Strap Hinge
215002
15" Antique Ornamental Strap Hinge 215002
Ornamental strap hinge is meant to be surface mounted. Strap measures 15" long and 6" at its widest point. Hinge leaf measures 4" tall by 1-3/8". Matching flat head wood screws are included. Made from steel base material. Rated at 70 lbs per pair. Finishes: Black Powder Coated
  • Ornamental strap hinge is meant to be surface mounted.
  • Strap measures 15" long and 6" at its widest point.
  • Hinge leaf measures 4" tall by 1-3/8".
  • Matching flat head wood screws are included.
  • Made from steel base material.
  • Rated at 70 lbs per pair.

Finishes:

  • Black Powder Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 215002
Product Name 15" Antique Ornamental Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.2087 inch (5.3 mm)
Length 1.38 inch (35 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-4-P - bisco industries
Specs
Hinge Type Concealed
View Details
SOFT CLOSE HINGE W/ DAMPER, 30-40 LBS•IN, DAMPENED FOR OPENING DIRECTION - HG-JHW16S-50G - HG-JHW16S-50G - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details