HardwareSource, Inc. Stainless Steel Cane Bolt 202200

Description
For gates or doors around a pool, in a marine or corrosive environment, or for a satin nickel or stainless steel look. Made from 18-8 stainless steel Bolt is 24" in length and 5/8" in diameter. Supplied with two guides and a hanger made from 11 gauge stainless. Hanger holds cane bolt in the "up" position. Uses 6 each #14 Pan head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Mill finish
Description
For gates or doors around a pool, in a marine or corrosive environment, or for a satin nickel or stainless steel look. Made from 18-8 stainless steel Bolt is 24" in length and 5/8" in diameter. Supplied with two guides and a hanger made from 11 gauge stainless. Hanger holds cane bolt in the "up" position. Uses 6 each #14 Pan head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Mill finish

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cane Bolt - 202200 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Cane Bolt
202200
Stainless Steel Cane Bolt 202200
For gates or doors around a pool, in a marine or corrosive environment, or for a satin nickel or stainless steel look. Made from 18-8 stainless steel Bolt is 24" in length and 5/8" in diameter. Supplied with two guides and a hanger made from 11 gauge stainless. Hanger holds cane bolt in the "up" position. Uses 6 each #14 Pan head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Mill finish
  • For gates or doors around a pool, in a marine or corrosive environment, or for a satin nickel or stainless steel look.
  • Made from 18-8 stainless steel
  • Bolt is 24" in length and 5/8" in diameter.
  • Supplied with two guides and a hanger made from 11 gauge stainless. Hanger holds cane bolt in the "up" position.
  • Uses 6 each #14 Pan head screws (not included). Stainless steel screws are offered for purchase during checkout.

Finishes:

  • Mill finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 202200
Product Name Stainless Steel Cane Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3020 - AS-HG-AL-NL3020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details