Southco Profile Hinge, 118 mm size, with Mounting CSK Holes, Polyamide, Black 96-DLOH-3260-L

Description
Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.
Request a Quote
Description
Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile Hinge, 118 mm size, with Mounting CSK Holes, Polyamide, Black - 96-DLOH-3260-L - Southco
Concordville, PA, United States
Profile Hinge, 118 mm size, with Mounting CSK Holes, Polyamide, Black
96-DLOH-3260-L
Profile Hinge, 118 mm size, with Mounting CSK Holes, Polyamide, Black 96-DLOH-3260-L
Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.

Southco’s 96 hinges allow doors to be removed quickly, easily and safely without the use of tools. A non lift-off configuration allows for permanent installation, and the hinges are available in multiple styles to satisfy a variety of applications. Stainless steel, satin chrome and polished chrome provide a stylish finish and enhanced application aesthetic. The 96 line provides designers with a range of choices for design flexibility in a cost-effective solution.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number 96-DLOH-3260-L
Product Name Profile Hinge, 118 mm size, with Mounting CSK Holes, Polyamide, Black
Length 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Hinges - E6-103-01-20 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, Black - E6-10-101-20 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-420R-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers