HardwareSource, Inc. Youngdale #65 Hinges, Handed Version 200311

Description
The #65 Youngdale hinge is available in a Left Hand model and a Right Hand model. Both hinges are a "Wrap Around" type hinge made for a face frame that is 3/4" thick. If you are replacing your hinges you will notice that the hinge plate that is fastened to the inside of your door is stamped with the model number. The Right Hand model will be stamped with a "65" and an "R". The Left Hand model will be stamped with "65" and a "L". Matching screws are included (8 screws per pair of hinges). PLEASE NOTE; these hinges are sold by the pair which means two complete hinges. For example, when you order a pair of "Left Hand" hinges you get two "Left Hand" hinges. Finishes: Antique Brass
Description
The #65 Youngdale hinge is available in a Left Hand model and a Right Hand model. Both hinges are a "Wrap Around" type hinge made for a face frame that is 3/4" thick. If you are replacing your hinges you will notice that the hinge plate that is fastened to the inside of your door is stamped with the model number. The Right Hand model will be stamped with a "65" and an "R". The Left Hand model will be stamped with "65" and a "L". Matching screws are included (8 screws per pair of hinges). PLEASE NOTE; these hinges are sold by the pair which means two complete hinges. For example, when you order a pair of "Left Hand" hinges you get two "Left Hand" hinges. Finishes: Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Youngdale #65 Hinges, Handed Version - 200311 - HardwareSource, Inc.
San Diego, CA, USA
Youngdale #65 Hinges, Handed Version
200311
Youngdale #65 Hinges, Handed Version 200311
The #65 Youngdale hinge is available in a Left Hand model and a Right Hand model. Both hinges are a "Wrap Around" type hinge made for a face frame that is 3/4" thick. If you are replacing your hinges you will notice that the hinge plate that is fastened to the inside of your door is stamped with the model number. The Right Hand model will be stamped with a "65" and an "R". The Left Hand model will be stamped with "65" and a "L". Matching screws are included (8 screws per pair of hinges). PLEASE NOTE; these hinges are sold by the pair which means two complete hinges. For example, when you order a pair of "Left Hand" hinges you get two "Left Hand" hinges. Finishes: Antique Brass
  • The #65 Youngdale hinge is available in a Left Hand model and a Right Hand model.
  • Both hinges are a "Wrap Around" type hinge made for a face frame that is 3/4" thick.
  • If you are replacing your hinges you will notice that the hinge plate that is fastened to the inside of your door is stamped with the model number.
  • The Right Hand model will be stamped with a "65" and an "R".
  • The Left Hand model will be stamped with "65" and a "L".
  • Matching screws are included (8 screws per pair of hinges).
  • PLEASE NOTE; these hinges are sold by the pair which means two complete hinges. For example, when you order a pair of "Left Hand" hinges you get two "Left Hand" hinges.

Finishes:

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 200311
Product Name Youngdale #65 Hinges, Handed Version
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-10073-SSL - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KM12-268 - HG-KM12-268 - Sugatsune America, Inc.
Specs
Length 3.19 inch (80.96 mm)
Hole Type Round
Number of Holes 6
View Details