135426 -- PAN HEAD STAINLESS STEEL SCREWS
HardwareSource, Inc.
Pan Head Stainless Steel Screws
135426
Description
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Description
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
Suppliers
Pan Head Stainless Steel Screws
135426
Solid stainless steel
Pan head phillips
Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Natural finish
- Solid stainless steel
- Pan head phillips
- Screws are sold by the package. Number of screws per pack is listed next to size.
Finishes:
Supplier's Site
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
135426 |
|
Product Name
|
Pan Head Stainless Steel Screws |
Unlock Full Specs
to access all available technical data
Similar Products
Length
9.12 inch (232 mm)
Hole Type
Round
Number of Holes
12
View Details
Hinge Type
Continuous; Piano style
Leaf Thickness
0.0591 inch (1.5 mm)
Length
78.54 inch (1995 mm)
View Details