HardwareSource, Inc. Flat Head Steel Screws 135178

Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
Description
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Flat Head Steel Screws - 135178 - HardwareSource, Inc.
San Diego, CA, USA
Flat Head Steel Screws
135178
Flat Head Steel Screws 135178
Steel base material Flat Head Phillips Screws are sold by the package. Number of screws per pack is listed next to size. Finishes: Zinc Chromate Plated
  • Steel base material
  • Flat Head Phillips
  • Screws are sold by the package. Number of screws per pack is listed next to size.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 135178
Product Name Flat Head Steel Screws
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.0 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430R-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
SPRING HINGE - JDA-120-36S - JDA-120-36S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details