Hardware House, LLC 913-7555: GATE HOOK WITH STAPLE 8-02062-52308-0

Description
52-3084 4" ZN GATE HOOK W/STPLFor connecting fence and gateZinc plated finishPacked one hook and staple per cardSize: 4"
Description
52-3084 4" ZN GATE HOOK W/STPLFor connecting fence and gateZinc plated finishPacked one hook and staple per cardSize: 4"

Suppliers

Company
Product
Description
Supplier Links
913-7555: GATE HOOK WITH STAPLE - 8-02062-52308-0 - Hardware House, LLC
Atchison, KS, USA
913-7555: GATE HOOK WITH STAPLE
8-02062-52308-0
913-7555: GATE HOOK WITH STAPLE 8-02062-52308-0
52-3084 4" ZN GATE HOOK W/STPLFor connecting fence and gateZinc plated finishPacked one hook and staple per cardSize: 4"

52-3084 4" ZN GATE HOOK W/STPLFor connecting fence and gateZinc plated finishPacked one hook and staple per cardSize: 4"

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52308-0
Product Name 913-7555: GATE HOOK WITH STAPLE
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 2455581 - RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4094 inch (10.4 mm)
Length 2.05 inch (52 mm)
View Details
2 suppliers
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95B-L - HG-MA95B-L - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
Hinges - 3487264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details