Hardware House, LLC 913-6623: 3" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52079-9

Description
52-0791 3" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze
Description
52-0791 3" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

Suppliers

Company
Product
Description
Supplier Links
Atchison, KS, USA
913-6623: 3" 1/4" RADIUS CORNER DOOR HINGES
8-02062-52079-9
913-6623: 3" 1/4" RADIUS CORNER DOOR HINGES 8-02062-52079-9
52-0791 3" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialS old by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

52-0791 3" CB DOOR HINGE5 knuckles - removable pin 1/4" radius hingeScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic Bronze

Technical Specifications

  Hardware House, LLC
Product Category Hinges (industrial)
Product Number 8-02062-52079-9
Product Name 913-6623: 3" 1/4" RADIUS CORNER DOOR HINGES
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - 96-10-320-10 - bisco industries
Specs
Hinge Type Concealed
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Hinges - 3289802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details