Hardware House, LLC 913-2788: J BOLT WITH NUT 8-02062-51375-3

Description
51-3754 3/8X3-3/4 W/NUT J BOLTBright zinc-plate finish J boltsHex nut includedMeets or exceeds all ASTI tensile ratingsBright zinc platedBulk packedIn boxes of 10 each or larger count display boxesSize: 3/8" x 3-3/4"Qty/Pk: 10/BoxBulk - Packed 10 per Box
Description
51-3754 3/8X3-3/4 W/NUT J BOLTBright zinc-plate finish J boltsHex nut includedMeets or exceeds all ASTI tensile ratingsBright zinc platedBulk packedIn boxes of 10 each or larger count display boxesSize: 3/8" x 3-3/4"Qty/Pk: 10/BoxBulk - Packed 10 per Box

Suppliers

Company
Product
Description
Supplier Links
913-2788: J BOLT WITH NUT - 8-02062-51375-3 - Hardware House, LLC
Atchison, KS, USA
913-2788: J BOLT WITH NUT
8-02062-51375-3
913-2788: J BOLT WITH NUT 8-02062-51375-3
51-3754 3/8X3-3/4 W/NUT J BOLTBright zinc-plate finish J boltsHex nut includedMeets or exceeds all ASTI tensile ratingsBright zinc platedBulk packedIn boxes of 10 each or larger count display boxesSize: 3/8" x 3-3/4"Qty/Pk: 10/BoxBulk - Packed 10 per Box

51-3754 3/8X3-3/4 W/NUT J BOLTBright zinc-plate finish J boltsHex nut includedMeets or exceeds all ASTI tensile ratingsBright zinc platedBulk packedIn boxes of 10 each or larger count display boxesSize: 3/8" x 3-3/4"Qty/Pk: 10/BoxBulk - Packed 10 per Box

Technical Specifications

  Hardware House, LLC
Product Category Bolts
Product Number 8-02062-51375-3
Product Name 913-2788: J BOLT WITH NUT
Bolt Type J BOLTS
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x .750 Long - 21812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-20UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details